TE Connectivity M32139/03-F05SNS
- 收藏
- 对比
M32139/03-F05SNS
2460-M32139/03-F05SNS
集成电路(IC)
--
大陆
立即发货

TMN2N037PC2DM018S
1最小包装量--
M32139/03-F05SNS详情
TE Connectivity M32139/03-F05SNS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M32139/03-F05SNS
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.19
Manufacturer Series
M32139/03
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1925219-9
Brand
TE Connectivity
RoHS
Details
ECCN 代码
EAR99
连接器类型
D 纳米连接器
HTS代码
8536.69.40.30
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
M32139/03-F05SNS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。