TE Connectivity M3234-00000B-007BG
- 收藏
- 对比
M3234-00000B-007BG
2460-M3234-00000B-007BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M3234-00000B-007BG
1最小包装量--
M3234-00000B-007BG详情
TE Connectivity M3234-00000B-007BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V
Pressure Transducer Supply Voltageu2009(V)
5 ± 0.25
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 7 bar
Pressure Transducer Sensor Typeu2009
Low Costxa0Pressure Transducers
TE Internal Description
PRESS XDCR M3234-00000B-007BG
TE Internal #
20014203-04
M3234-00000B-007BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。