TE Connectivity M323M-00000E-010BG
- 收藏
- 对比
M323M-00000E-010BG
2460-M323M-00000E-010BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M323M-00000E-010BG
1最小包装量--
M323M-00000E-010BG详情
TE Connectivity M323M-00000E-010BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10218849-00
TE Internal Description
PRESS XDCR M323M-00000E-010BG
Pressure Transducer Sensor Typeu2009
Low Costxa0Pressure Transducers
Pressure Rangeu2009
0 – 10 bar
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
5
Output/Spanu2009
.5 – 4.5 V
M323M-00000E-010BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。