TE Connectivity M3256-00000B-010BG
- 收藏
- 对比
M3256-00000B-010BG
2460-M3256-00000B-010BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M3256-00000B-010BG
1最小包装量--
M3256-00000B-010BG详情
TE Connectivity M3256-00000B-010BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
4 – 20 mA
Pressure Transducer Supply Voltageu2009(V)
9 – 30
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 10 bar
Pressure Transducer Sensor Typeu2009
Low Costxa0Pressure Transducers
TE Internal Description
PRESS XDCR M3256-00000B-010BG
TE Internal #
20010083-00
M3256-00000B-010BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。