TE Connectivity M3256-01000B-250BG
- 收藏
- 对比
M3256-01000B-250BG
2460-M3256-01000B-250BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M3256-01000B-250BG
1最小包装量--
M3256-01000B-250BG详情
TE Connectivity M3256-01000B-250BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20010081-00
TE Internal Description
PRESS XDCR M3256-01000B-250BG
Pressure Transducer Sensor Typeu2009
Low Costxa0Pressure Transducers
Pressure Rangeu2009
0 – 250 bar
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
9 – 30
Output/Spanu2009
4 – 20 mA
M3256-01000B-250BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。