TE Connectivity M39012/01-0501
- 收藏
- 对比
M39012/01-0501
2460-M39012/01-0501
套管 - 音频连接器
--
大陆
立即发货

M39012/01-0501 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M39012/01-0501详情
TE Connectivity M39012/01-0501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-55302
Part # Aliases
10-503152-196
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
55302
RoHS
Non-Compliant
系列
Brush 55302
性别
Male
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品
子板连接器
产品类别
矩形MIL规格连接器
M39012/01-0501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。