TE Connectivity M39012/55-3007
- 收藏
- 对比
M39012/55-3007
2460-M39012/55-3007
同轴连接器(射频)
--
大陆
立即发货

Conn SMA PL 0 to 12.4GHz Solder ST Gold
1最小包装量--
M39012/55-3007详情
TE Connectivity M39012/55-3007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Bulk
Base Product Number
KJB7T
厂商
ITT Cannon, LLC
Product Status
活跃
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Beryllium Copper/Copper Alloy
系列
*
类型
SMA
性别
Plug
M39012/55-3007拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。