TE Connectivity M39012/55-3009
- 收藏
- 对比
M39012/55-3009
2460-M39012/55-3009
同轴连接器(射频)
--
大陆
立即发货

CABLE TERMINATED, MALE, SMA CONNECTOR, SOLDER, PLUG, ROHS COMPLIANT
1最小包装量--
M39012/55-3009详情
TE Connectivity M39012/55-3009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Beryllium Copper/Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1051762-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
类型
SMA
性别
Plug
子类别
MIL-Spec / MIL-Type
终端样式
Solder
产品类别
射频MIL规格连接器
本体饰面
Silver
产品
Connectors
产品类别
射频MIL规格连接器
无线电频率系列
SMA
M39012/55-3009拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。