TE Connectivity M39012/55-3026
- 收藏
- 对比
M39012/55-3026
2460-M39012/55-3026
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, RF, CABLE MOUNT,PLUG,1 CONTACTS,PIN,CRIMP TERMINAL,LOCKING
1最小包装量--
M39012/55-3026详情
TE Connectivity M39012/55-3026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Beryllium Copper/ Copper Alloy
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1051782-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
终端
Crimp
类型
SMA
性别
PL
子类别
MIL-Spec / MIL-Type
方向
Straight
频率
12.4 Hz
终端样式
Crimp
产品类别
射频MIL规格连接器
本体饰面
Silver
产品
Connectors
产品类别
射频MIL规格连接器
无线电频率系列
SMA
M39012/55-3026拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。