TE Connectivity M39012/55-3128
- 收藏
- 对比
M39012/55-3128
2460-M39012/55-3128
同轴连接器(射频)
--
大陆
立即发货

RF MIL Spec Connectors 2031 8128 92
1最小包装量--
M39012/55-3128详情
TE Connectivity M39012/55-3128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1051815-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
射频MIL规格连接器
本体饰面
Silver
产品
Connectors
产品类别
射频MIL规格连接器
无线电频率系列
SMA
M39012/55-3128拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。