TE Connectivity M39012/56-3028
- 收藏
- 对比
M39012/56-3028
2460-M39012/56-3028
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, RF, CABLE MOUNT,PLUG,1 CONTACTS,PIN,CRIMP TERMINAL,LOCKING
1最小包装量--
M39012/56-3028详情
TE Connectivity M39012/56-3028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
直角
Termination Method
Crimp
Contact Materials
Brass
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1052176-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
类型
SMA
性别
Plug
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
射频MIL规格连接器
产品
Connectors
产品类别
射频MIL规格连接器
无线电频率系列
SMA
M39012/56-3028拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。