TE Connectivity M39016/15-031L
- 收藏
- 对比
M39016/15-031L
2460-M39016/15-031L
功率继电器,高于 2 A
--
大陆
立即发货

Military/Aerospace High Performance Relays
1最小包装量--
M39016/15-031L详情
TE Connectivity M39016/15-031L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Body Orientation
Straight
Shell Size / Insert Arrangement
20-7
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
8Signal
类型
Circular
性别
RCP
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
M39016/15-031L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。