TE Connectivity M39016/20-054M
- 收藏
- 对比
M39016/20-054M
2460-M39016/20-054M
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB JMACDD-26XM
1最小包装量--
M39016/20-054M详情
TE Connectivity M39016/20-054M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Relay Contact Form
2 Form C (DPDT-NO, NC)
Contact Rating
2 A
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1617163-7
触点终端
焊针
线圈型
Non-Latching
产品
功率继电器
M39016/20-054M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。