TE Connectivity M39016/38-021M
- 收藏
- 对比
M39016/38-021M
2460-M39016/38-021M
集成电路(IC)
--
大陆
立即发货

Low Signal Relays - PCB 3SBC1721A2
1最小包装量--
M39016/38-021M详情
TE Connectivity M39016/38-021M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M39016/38-021M
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.41
Unit Weight
0.767999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2-1617515-3
Brand
TE Connectivity
ECCN 代码
EAR99
子类别
Relays
Reach合规守则
unknown
继电器类型
POWER/SIGNAL RELAY
产品类别
PCB继电器
产品
功率继电器
产品类别
Low Signal Relays - PCB
M39016/38-021M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。