TE Connectivity M39029/10-521
- 收藏
- 对比
M39029/10-521
2460-M39029/10-521
套管 - 音频连接器
--
大陆
立即发货

M39029/10-521 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M39029/10-521详情
TE Connectivity M39029/10-521重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
43
Plug / Receptacle
PIN
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Combo D-Subminiature
额定电流
5/7.5(A)
接头数量
2Power/41Signal(POS)
端口的数量
1(Port)
外壳电镀
Tin Over Nickel
M39029/10-521拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。