TE Connectivity M39029/30-221
- 收藏
- 对比
M39029/30-221
2460-M39029/30-221
圆形连接器
--
大陆
立即发货

SOCKET CONTACT, 0662-207-0482
1最小包装量--
M39029/30-221详情
TE Connectivity M39029/30-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
MIL Type
MIL-DTL-39029
Unit Weight
0.363013 oz
Contact Sizes
4
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
0662-207-0482
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
*
零件状态
活跃
子类别
Circular Connectors
触点类型
Pin & Socket
终端样式
Crimp
触点性别
Socket (Female)
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/30-221拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。