TE Connectivity M39029/57-357
- 收藏
- 对比
M39029/57-357
2460-M39029/57-357
圆形连接器
--
大陆
立即发货

SOCKET CONTACT, 38946-20L
1最小包装量--
M39029/57-357详情
TE Connectivity M39029/57-357重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
19
RoHS
Compliant
Unit Weight
0.076544 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
38946-20L
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
子类别
Circular Connectors
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
达到SVHC
Unknown
M39029/57-357拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。