TE Connectivity M39029/75-416
- 收藏
- 对比
M39029/75-416
2460-M39029/75-416
圆形连接器
--
大陆
立即发货

SKT CONTACT, 6162-217-1277
--最小包装量--
M39029/75-416详情
TE Connectivity M39029/75-416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Contact Materials
Copper Alloy
For Use With
MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors
MIL Type
MIL-DTL-39029
Unit Weight
0.409178 oz
Contact Sizes
12
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
6162-217-1277
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
M39029
子类别
Circular Connectors
触点类型
Pin & Socket
终端样式
Crimp
触点性别
Socket
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/75-416拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。