TE Connectivity M39029/84-509
- 收藏
- 对比
M39029/84-509
2460-M39029/84-509
套管 - 音频连接器
--
大陆
立即发货

CONTACT, 2562-213-2031L
1最小包装量--
M39029/84-509详情
TE Connectivity M39029/84-509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
RoHS
Non-Compliant
Unit Weight
0.025767 oz
Part # Aliases
2562-213-2031
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
M39029/84-509
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
M39029/84
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/84-509拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。