TE Connectivity M5244-000002-350BG
- 收藏
- 对比
M5244-000002-350BG
2460-M5244-000002-350BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M5244-000002-350BG
1最小包装量--
M5244-000002-350BG详情
TE Connectivity M5244-000002-350BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
M5244-000002-350BG
TE Internal Description
PRESS XDCR M5244-000002-350BG
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 350 bar
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
8 – 30
Output/Spanu2009
1 – 5 V
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
SP11T
Mounting
面板安装
M5244-000002-350BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。