TE Connectivity M5256-00000E-016BG
- 收藏
- 对比
M5256-00000E-016BG
2460-M5256-00000E-016BG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M5256-00000E-016BG
1最小包装量--
M5256-00000E-016BG详情
TE Connectivity M5256-00000E-016BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
.5 – 4.5 V, .5 – 4.5 V Ratiometric, 0 – 10 V, 0 – 5 V, 1 – 5 V, 1 – 6 V, 4 – 20 mA
Pressure Transducer Supply Voltageu2009(V)
9 – 30
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 16 bar
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
TE Internal Description
PRESS XDCR M5256-00000E-016BG
TE Internal #
M5256-00000E-016BG
M5256-00000E-016BG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。