TE Connectivity M55302/110-17
- 收藏
- 对比
M55302/110-17
2460-M55302/110-17
集成电路(IC)
--
大陆
立即发货

M55302/110-17 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
M55302/110-17详情
TE Connectivity M55302/110-17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
M55302/110-17
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.55
Contact Finish Mating
GOLD (50) OVER NICKEL
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
JESD-609代码
e0
连接器类型
板连接器
附加功能
STANDARD: MIL-C-55302
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
100
端子间距
2.54 mm
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
终端类型
SOLDER
触点表面处理 终端
Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier
M55302/110-17拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。