TE Connectivity M55302/113-53
- 收藏
- 对比
M55302/113-53
2460-M55302/113-53
集成电路(IC)
--
大陆
立即发货

M55302/113-53 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
M55302/113-53详情
TE Connectivity M55302/113-53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Number of Rows Loaded
2
Manufacturer Series
M55302
Risk Rank
5.7
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
M55302/113-53
连接器类型
板连接器
附加功能
STANDARD: MIL-C-55302
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
60
Reach合规守则
unknown
触点性别
MALE
终端类型
CRIMP
M55302/113-53拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。