TE Connectivity M55302/118-08
- 收藏
- 对比
M55302/118-08
2460-M55302/118-08
背板连接器 - 专用
--
大陆
立即发货

MINIBOX PIN HDR ASSY 90 POS
1最小包装量--
M55302/118-08详情
TE Connectivity M55302/118-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
10
Body Orientation
Straight
Shell Size / Insert Arrangement
28-19
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(4/6)Signal
类型
Circular
接头数量
10(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
M55302/118-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。