TE Connectivity M55302/119-10
- 收藏
- 对比
M55302/119-10
2460-M55302/119-10
套管 - 音频连接器
--
大陆
立即发货

French Electronic Distributor since 1988
1最小包装量--
M55302/119-10详情
TE Connectivity M55302/119-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Open
Manufacturer Part Number
CR353EH3BA1DD
Manufacturer
GE
RoHS
Non-Compliant
终端
箱形凸耳
已加载定位数量
110
线圈电压
120 VAC
线圈型
Magnetic
辅助触点
1 NO, 1 NC
M55302/119-10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。