TE Connectivity M55302/130-32
- 收藏
- 对比
M55302/130-32
2460-M55302/130-32
套管 - 音频连接器
--
大陆
立即发货

CONNECTOR, 165 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SOLDER, RECEPTACLE
1最小包装量--
M55302/130-32详情
TE Connectivity M55302/130-32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
M55302/130-32
Mounting Styles
STRAIGHT
Number of Rows Loaded
3
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.44
Manufacturer Series
M55302/130
连接器类型
板连接器
附加功能
AMP
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
165
端子间距
2.54 mm
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
M55302/130-32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。