TE Connectivity M55302/27-132
- 收藏
- 对比
M55302/27-132
2460-M55302/27-132
套管 - 音频连接器
--
大陆
立即发货

80 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SOLDER, RECEPTACLE
1最小包装量--
M55302/27-132详情
TE Connectivity M55302/27-132重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
BOARD
RoHS
Compliant
Contact Finish Mating
GOLD (50) OVER NICKEL
Manufacturer Part Number
M55302/27-132
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
Manufacturer Series
M55302
JESD-609代码
e0
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
STANDARD: MIL-C-55302
HTS代码
8536.69.40.40
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
80
端子间距
2.54 mm
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
锡铅
M55302/27-132拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。