TE Connectivity M55302/27-174
- 收藏
- 对比
M55302/27-174
2460-M55302/27-174
集成电路(IC)
--
大陆
立即发货

M55302/27-174 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
M55302/27-174详情
TE Connectivity M55302/27-174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
M55302/27-174
Part Life Cycle Code
终身购买
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
MIL Type
MIL-DTL-55302
ECCN 代码
EAR99
连接器类型
板连接器
附加功能
AMP
HTS代码
8536.69.40.40
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
端子间距
2.54 mm
Reach合规守则
unknown
终端样式
通孔
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
M55302/27-174拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。