TE Connectivity M5600-000006-01KPG
- 收藏
- 对比
M5600-000006-01KPG
2460-M5600-000006-01KPG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M5600-000006-01KPG
1最小包装量--
M5600-000006-01KPG详情
TE Connectivity M5600-000006-01KPG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20010028-00
TE Internal Description
PRESS XDCR M5600-000006-01KPG
Pressure Transducer Sensor Typeu2009
Wireless Pressure Transducers
Pressure Rangeu2009
0 – 1000 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
3
Output/Spanu2009
24-bitADCI2C
M5600-000006-01KPG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。