TE Connectivity M5600-020204-035BC
- 收藏
- 对比
M5600-020204-035BC
2460-M5600-020204-035BC
无类别的
--
大陆
立即发货

M5600-020204-035BC datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
M5600-020204-035BC详情
TE Connectivity M5600-020204-035BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
M5600-020204-035BC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
unknown
接头数量
39
达到SVHC
有
M5600-020204-035BC拓展信息







哦! 它是空的。