TE Connectivity M5842-000005-10KPG
- 收藏
- 对比
M5842-000005-10KPG
2460-M5842-000005-10KPG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M5842-000005-10KPG
1最小包装量--
M5842-000005-10KPG详情
TE Connectivity M5842-000005-10KPG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
1 – 5 V
Pressure Transducer Supply Voltageu2009(V)
8 – 30
Pressure Typeu2009
Gauge
Pressure Rangeu2009
0 – 10000 psi
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
TE Internal Description
PRESS XDCR M5842-000005-10KPG
TE Internal #
10214513-00
M5842-000005-10KPG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。