TE Connectivity M5851-000005-250PG
- 收藏
- 对比
M5851-000005-250PG
2460-M5851-000005-250PG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR M5851-000005-250PG
1最小包装量--
M5851-000005-250PG详情
TE Connectivity M5851-000005-250PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
10214064-00
TE Internal Description
PRESS XDCR M5851-000005-250PG
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 250 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
12 – 30
Output/Spanu2009
4 – 20 mA
M5851-000005-250PG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。