TE Connectivity M7148-200PG-500000
- 收藏
- 对比
M7148-200PG-500000
2460-M7148-200PG-500000
电流传感器
--
大陆
立即发货

Transducer, M7100 Series, 200 psi, 1/4 NPT male. 1-5 V output, Sumitomo Connector
1最小包装量--
M7148-200PG-500000详情
TE Connectivity M7148-200PG-500000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
M7148-200PG-500000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。