TE Connectivity M7149-200PG-400000
- 收藏
- 对比
M7149-200PG-400000
2460-M7149-200PG-400000
电流传感器
--
大陆
立即发货

Transducer, M7100 Series, 200 psi, 7/16 UNF male. 1-5 V output, Packard Connector
1最小包装量--
M7149-200PG-400000详情
TE Connectivity M7149-200PG-400000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
S3PF-P3WBD
Manufacturer
Autonics
端子类型
Fingersafe Screw
灯型
LED
触点
1NC
知识产权评级
IP52
M7149-200PG-400000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。