TE Connectivity M8058-1G31
- 收藏
- 对比
M8058-1G31
2460-M8058-1G31
集成电路(IC)
--
大陆
立即发货

M8058-1G31 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
M8058-1G31详情
TE Connectivity M8058-1G31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
聚四氟乙烯
Manufacturer Part Number
M8058-1G31
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Contact Finish Mating
GOLD
Manufacturer Series
M8058
JESD-609代码
e4
ECCN 代码
EAR99
附加功能
LOW PROFILE
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
8
触点表面处理 终端
GOLD
设备插座类型
TRANSISTOR SOCKET
M8058-1G31拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。