TE Connectivity M81511/56WF01S3
- 收藏
- 对比
M81511/56WF01S3
2460-M81511/56WF01S3
无类别的
--
大陆
立即发货

M81511/56WF01S3 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
M81511/56WF01S3详情
TE Connectivity M81511/56WF01S3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
M81511/56WF01S3拓展信息







哦! 它是空的。