TE Connectivity M81969/1-04
- 收藏
- 对比
M81969/1-04
2460-M81969/1-04
插拔工具
--
大陆
立即发货

Extraction, Removal & Insertion Tools SIZE 22 CONTACT TOOL insertion/extractio
1最小包装量--
M81969/1-04详情
TE Connectivity M81969/1-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
不适用
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
91067-1
Unit Weight
0.162437 oz
系列
M81969
类型
Dual Purpose, Insertion
产品
提取工具
M81969/1-04拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Application Tooling
TE Connectivity Aerospace, Defense and Marine
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity Aerospace, Defense and Marine
TE Application Tooling







哦! 它是空的。