TE Connectivity M81969/14-01
- 收藏
- 对比
M81969/14-01
2460-M81969/14-01
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories INSERT/REMOVAL TOOL FOR 22D CONTACT
1最小包装量--
M81969/14-01详情
TE Connectivity M81969/14-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M81969/14-01
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Unit Weight
0.077031 oz
Factory Pack QuantityFactory Pack Quantity
2500
Part # Aliases
M81969-14-01
Brand
TE Connectivity / DEUTSCH
For Use With
Terminals
RoHS
Details
类型
Removal Tool
子类别
Tools
Reach合规守则
unknown
连接器支持类型
工具和机械
大小
22
产品类别
Extraction / Insertion Tools
产品类别
Extraction, Removal & Insertion Tools
M81969/14-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。