TE Connectivity M83513/03-C10N
- 收藏
- 对比
M83513/03-C10N
2460-M83513/03-C10N
套管 - 音频连接器
--
大陆
立即发货

21 CONTACT(S), MALE, D MICROMINIATURE CONNECTOR, CRIMP, PLUG
1最小包装量--
M83513/03-C10N详情
TE Connectivity M83513/03-C10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1532181-6
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
MIL-DTL-83513
RoHS
Details
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
Cable Types
Hook-Up
系列
M83513
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M83513/03-C10N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。