TE Connectivity M83513/03-G10N
- 收藏
- 对比
M83513/03-G10N
2460-M83513/03-G10N
D 形连接器
--
大陆
立即发货

D-Sub MIL Spec Connectors M83513/03-G10N MCKS- N1-B-51P6Q1-36.0
1最小包装量--
M83513/03-G10N详情
TE Connectivity M83513/03-G10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Country of Origin
US
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1532185-6
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
MIL-DTL-83513
RoHS
Details
系列
M83513
类型
Cone
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
经UL认证
无
M83513/03-G10N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。