TE Connectivity M83513/03-G11N
- 收藏
- 对比
M83513/03-G11N
2460-M83513/03-G11N
D 形连接器
--
大陆
立即发货

D-Sub MIL Spec Connectors M83513/03-G11N MCKS- N1-B-51P6Q9-18.0
1最小包装量--
M83513/03-G11N详情
TE Connectivity M83513/03-G11N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
G
Unit Weight
2.229138 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
1532185-7
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Tradename
MIL-DTL-83513
RoHS
Details
系列
M83513
定位的数量
51 Position
行数
3 Row
性别
Male
子类别
MIL-Spec / MIL-Type
终端样式
电线引线
产品类别
D-Sub MIL Spec Connectors
产品
Connectors
安装角
Straight
产品类别
D-Sub MIL Spec Connectors
M83513/03-G11N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。