TE Connectivity M83513/03-H12C
- 收藏
- 对比
M83513/03-H12C
2460-M83513/03-H12C
D 形连接器
--
大陆
立即发货

D-Sub MIL Spec Connectors M83513/03-H12C MCKS- C2-B-100P6Q9-36.0
1最小包装量--
M83513/03-H12C详情
TE Connectivity M83513/03-H12C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Rad Hardened
无
Contact Classification
2POWER/3SIGNAL
Contact Materials
Copper Alloy
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
32-19
Body Orientation
Straight
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2-1532186-9
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
MIL-DTL-83513
RoHS
N
系列
M83513
类型
Circular
子类别
MIL-Spec / MIL-Type
接头数量
5(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
产品类别
D-Sub MIL Spec Connectors
外壳电镀
Cadmium
产品类别
D-Sub MIL Spec Connectors
应力消除
有
M83513/03-H12C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。