TE Connectivity M83513/04-F03N
- 收藏
- 对比
M83513/04-F03N
2460-M83513/04-F03N
套管 - 音频连接器
--
大陆
立即发货

M83513/04-F03N datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83513/04-F03N详情
TE Connectivity M83513/04-F03N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
F
Unit Weight
2.094530 oz
Factory Pack QuantityFactory Pack Quantity
72
Mounting Styles
Panel
Part # Aliases
1532176-3
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Tradename
MIL-DTL-83513
RoHS
Details
系列
M83513
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
MIL-Spec / MIL-Type
终端样式
电线引线
产品类别
D-Sub MIL Spec Connectors
产品
Connectors
安装角
Straight
产品类别
D-Sub MIL Spec Connectors
M83513/04-F03N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。