TE Connectivity M83513/04-G12C
- 收藏
- 对比
M83513/04-G12C
2460-M83513/04-G12C
套管 - 音频连接器
--
大陆
立即发货

M83513/04-G12C datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83513/04-G12C详情
TE Connectivity M83513/04-G12C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2-1532177-8
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
MIL-DTL-83513
RoHS
N
Shell Sizes
G
Contact Finish Mating
GOLD
Insulator Material
POLYETHERIMIDE
Manufacturer Part Number
M83513/04G12C
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Manufacturer Series
M83513
系列
M83513
连接器类型
微型连接器
附加功能
STANDARD: MIL-DTL-83513
子类别
MIL-Spec / MIL-Type
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
51
Reach合规守则
unknown
外壳完成
CADMIUM
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
触点表面处理 终端
GOLD
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
M83513/04-G12C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。