TE Connectivity M83517/4-31005
- 收藏
- 对比
M83517/4-31005
2460-M83517/4-31005
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors M83517/4-31005
1最小包装量--
M83517/4-31005详情
TE Connectivity M83517/4-31005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
法兰安装
Part # Aliases
1052958-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Cable Types
-
系列
M83517
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
知识产权评级
-
M83517/4-31005拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。