TE Connectivity M83519/1-3
- 收藏
- 对比
M83519/1-3
2460-M83519/1-3
焊接套管
--
大陆
立即发货

Cable Accessories Solder Sleeve Shield Terminator Blue
1最小包装量--
M83519/1-3详情
TE Connectivity M83519/1-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Manufacturer Part Number
WTB48-BCX-F-C
Manufacturer
Eaton Benches By Wright Line
Chemical Resistant
无
Unit Weight
0.033840 oz
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
775210-000
Brand
TE Connectivity / Raychem
RoHS
N
系列
M83519
类型
焊接套管 屏蔽端子
颜色
Blue (Transparent Blue)
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
长度
16.5 mm
M83519/1-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。