TE Connectivity M83519/1-4
- 收藏
- 对比
M83519/1-4
2460-M83519/1-4
焊料
--
大陆
立即发货

Solder Sleeves & Shield Tubing S01-04-R
1最小包装量--
M83519/1-4详情
TE Connectivity M83519/1-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Chemical Resistant
无
Unit Weight
0.026632 oz
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
346656-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
N
系列
M83519
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
M83519/1-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。