TE Connectivity M83519/2-13
- 收藏
- 对比
M83519/2-13详情
TE Connectivity M83519/2-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Chemical Resistant
无
Unit Weight
0.064481 oz
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
EP6593-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
M83519
包装
Bulk
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
M83519/2-13拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。