TE Connectivity M83519/2-8
- 收藏
- 对比
M83519/2-8
2460-M83519/2-8
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 22 AWG
1最小包装量--
M83519/2-8详情
TE Connectivity M83519/2-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene Fluoride (PVDF)
Chemical Resistant
无
Unit Weight
0.073832 oz
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
866259N005
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
M83519
类型
焊接套管 屏蔽端子
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
M83519/2-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。