TE Connectivity M83723/27A18B
- 收藏
- 对比
M83723/27A18B详情
TE Connectivity M83723/27A18B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
FLUORALLASTOMER
Manufacturer Part Number
M83723/27A18B
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M83723/27A18B
Military Connector Accessory
S709
Shell Sizes
18
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
收缩鞋
相关军用规格
MIL-C-83723
编码
5935010689513
M83723/27A18B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。